onsemi MOSFETs BSS138

Description
MOSFET N-Channel 50V 0.22A SOT23
Request a Quote Datasheet
Description
MOSFET N-Channel 50V 0.22A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710324 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710324
MOSFETs 6710324
MOSFET N-Channel 50V 0.22A SOT23

MOSFET N-Channel 50V 0.22A SOT23

Supplier's Site
MOSFETs - 6710324P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710324P
MOSFETs 6710324P
MOSFET N-Channel 50V 0.22A SOT23

MOSFET N-Channel 50V 0.22A SOT23

Supplier's Site
MOSFETs - 1241694 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241694
MOSFETs 1241694
MOSFET N-Channel 50V 0.22A SOT23

MOSFET N-Channel 50V 0.22A SOT23

Supplier's Site
Discrete Semiconductor Products - 095482-BSS138 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095482-BSS138
Discrete Semiconductor Products 095482-BSS138
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095482-BSS138 Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Catalog: N-Channel Logic Level Gate FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 220mA (Ta) Vgs(th) (Max) @ Id: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Power - Max: 360mW Rds On (Max) @ Id Vgs: 3.5 Ohm @ 220mA 10V Family Name: BSS138 Alternative Parts (Cross-Reference): BSS138E6433; BSS138E6327; Introduction Date: February 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Defence, Military & Aerospace

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095482-BSS138
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 220mA (Ta)
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Gate Charge (Qg) @ Vgs: 2.4nC @ 10V
Input Capacitance (Ciss) @ Vds: 27pF @ 25V
Power - Max: 360mW
Rds On (Max) @ Id Vgs: 3.5 Ohm @ 220mA 10V
Family Name: BSS138
Alternative Parts (Cross-Reference): BSS138E6433; BSS138E6327;
Introduction Date: February 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Defence, Military & Aerospace

Buy Now
Singapore, Singapore
SOT-23 MOSFET Transistor
2088-BSS138
SOT-23 MOSFET Transistor 2088-BSS138
MOSFETs SOT-23 N-CH LOGIC Product overview: BSS138 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138 can be used for catalog matching and distributor lookup.

MOSFETs SOT-23 N-CH LOGIC Product overview: BSS138 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS138TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138TR-ND
Single FETs, MOSFETs BSS138TR-ND
N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138DKR-ND
Single FETs, MOSFETs BSS138DKR-ND
N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138CT-ND
Single FETs, MOSFETs BSS138CT-ND
N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
BSS138
MOSFET BSS138
MOSFET SOT-23 N-CH LOGIC

MOSFET SOT-23 N-CH LOGIC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS138
Triode/MOS Tube/Transistor >> MOSFETs BSS138
50V 220mA 3.5Ω@10V,220mA 350mW 1.6V@250uA N Channel SOT-23 MOSFETs ROHS

50V 220mA 3.5Ω@10V,220mA 350mW 1.6V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138
MOSFET N-CH 50V 220MA SOT23-3

MOSFET N-CH 50V 220MA SOT23-3

Supplier's Site
N Channel Mosfet, 50V, 220Ma Sot-23; Channel Type Onsemi - 58K8769 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 50V, 220Ma Sot-23; Channel Type Onsemi
58K8769
N Channel Mosfet, 50V, 220Ma Sot-23; Channel Type Onsemi 58K8769
N CHANNEL MOSFET, 50V, 220mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

N CHANNEL MOSFET, 50V, 220mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet,n Chan, 50V, 220Ma, Sot-23; Transistor Polarity Onsemi - 25M7813 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Chan, 50V, 220Ma, Sot-23; Transistor Polarity Onsemi
25M7813
Mosfet,n Chan, 50V, 220Ma, Sot-23; Transistor Polarity Onsemi 25M7813
MOSFET,N CHAN, 50V, 220MA, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes

MOSFET,N CHAN, 50V, 220MA, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:220mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, Full Reel; Channel Type Onsemi - 67R2009 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Onsemi
67R2009
Mosfet Transistor, Full Reel; Channel Type Onsemi 67R2009
MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 220 Ma, 50 V, 0.7 Ohm, 10 V, 1.3 V Rohs Compliant Onsemi - 04X5967 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 220 Ma, 50 V, 0.7 Ohm, 10 V, 1.3 V Rohs Compliant Onsemi
04X5967
Mosfet Transistor, N Channel, 220 Ma, 50 V, 0.7 Ohm, 10 V, 1.3 V Rohs Compliant Onsemi 04X5967
MOSFET Transistor, N Channel, 220 mA, 50 V, 0.7 ohm, 10 V, 1.3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 220 mA, 50 V, 0.7 ohm, 10 V, 1.3 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BSS138 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138
Single FETs, MOSFETs BSS138
MOSFET N-CH 50V 220MA SOT23-3

MOSFET N-CH 50V 220MA SOT23-3

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS138 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138
Single FETs, MOSFETs BSS138
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710324 6710324P 095482-BSS138 2088-BSS138 BSS138TR-ND BSS138 BSS138 BSS138 58K8769 25M7813 67R2009 04X5967 BSS138 BSS138
Product Name MOSFETs MOSFETs Discrete Semiconductor Products SOT-23 MOSFET Transistor Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 50V, 220Ma Sot-23; Channel Type Onsemi Mosfet,n Chan, 50V, 220Ma, Sot-23; Transistor Polarity Onsemi Mosfet Transistor, Full Reel; Channel Type Onsemi Mosfet Transistor, N Channel, 220 Ma, 50 V, 0.7 Ohm, 10 V, 1.3 V Rohs Compliant Onsemi Single FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
TJ -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data