Infineon Technologies AG Single FETs, MOSFETs BSS138NL6327HTSA1

Description
N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet
Description
N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS138NL6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138NL6327HTSA1TR-ND
Single FETs, MOSFETs BSS138NL6327HTSA1TR-ND
N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138NL6327HTSA1 - 101375-BSS138NL6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138NL6327HTSA1
101375-BSS138NL6327HTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138NL6327HTSA1 101375-BSS138NL6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 101375-BSS138NL6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 1.4nC @ 10V Max Input Capacitance: 41pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 230mA, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101375-BSS138NL6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 1.4nC @ 10V
Max Input Capacitance: 41pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 230mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 230MA SOT23 MOSFET Transistor
278-BSS138NL6327HTSA1
60V 230MA SOT23 MOSFET Transistor 278-BSS138NL6327HTSA1
MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS138NL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138NL6327HTSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS138NL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138NL6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138NL6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138NL6327HTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138NL6327HTSA1
MOSFET N-CH 60V 230MA SOT23-3

MOSFET N-CH 60V 230MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS138NL6327HTSA1TR-ND 101375-BSS138NL6327HTSA1 278-BSS138NL6327HTSA1 BSS138NL6327HTSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138NL6327HTSA1 60V 230MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3 Tape & Reel (TR) 1.4 nC @ 10 V
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFR5305TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details