Infineon Technologies AG Single FETs, MOSFETs BSP603S2LHUMA1

Description
N-Channel 55V 5.2A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
N-Channel 55V 5.2A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-BSP603S2LHUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSP603S2LHUMA1TR-ND
Single FETs, MOSFETs 448-BSP603S2LHUMA1TR-ND
N-Channel 55V 5.2A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 55V 5.2A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Singapore, Singapore
55V 5.2A MOSFET Transistor
278-BSP603S2LHUMA1
55V 5.2A MOSFET Transistor 278-BSP603S2LHUMA1
MOSFET N-CH 55V 5.2A SOT223-4 Product overview: BSP603S2LHUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP603S2LHUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 5.2A SOT223-4 Product overview: BSP603S2LHUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP603S2LHUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324677-BSP603S2LHUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324677-BSP603S2LHUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324677-BSP603S2LHUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1324677-BSP603S2LHUM A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 5.2A Rds On (Max) @ Id, Vgs: 33mOhm @ 2.6A, 10V Vgs(th) (Max) @ Id: 2V @ 50µA Power Dissipation (Max): 1.8W Supplier Device Package: PG-SOT223-4 Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1390 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-261-4, TO-261AA ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000013597,BSP603S2 L-ND,SP000431792,BSP 603S2L,BSP603S2LT Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324677-BSP603S2LHUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 5.2A
Rds On (Max) @ Id, Vgs: 33mOhm @ 2.6A, 10V
Vgs(th) (Max) @ Id: 2V @ 50µA
Power Dissipation (Max): 1.8W
Supplier Device Package: PG-SOT223-4
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1390 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-261-4, TO-261AA
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP000013597,BSP603S2L-ND,SP000431792,BSP603S2L,BSP603S2LT
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP603S2LHUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP603S2LHUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP603S2LHUMA1
MOSFET N-CH 55V 5.2A SOT223-4

MOSFET N-CH 55V 5.2A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-BSP603S2LHUMA1TR-ND 278-BSP603S2LHUMA1 1324677-BSP603S2LHUMA1 BSP603S2LHUMA1
Product Name Single FETs, MOSFETs 55V 5.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-261-4, TO-261AA Tape & Reel (TR) SOT3; TO-261-4, TO-261AA TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V MOSFET Transistor - 278-AIMW120R035M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details