Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913605-BSP31,115
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 1 A 100MHz 1.3 W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSP31
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BSP31,115-ND, 568-6820-1-ND, 568-6820-2-ND, BSP31115, 568-6820-1, 568-6820-6-ND, 568-6820-2, 933981970115, 568-6820-6, BSP31 T/R-ND, BSP31 T/R, 1727-5378-6, 1727-5378-1, 1727-5378-2
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.3W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.3W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.3W Surface Mount SOT-223
TRANS PNP 60V 1A SOT223
Bipolar (BJT) Single Transistor, PNP, -60 V, 100 MHz, 1.3 W, -1 A, 100 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -60 V, 100 MHz, 1.3 W, -1 A, 100 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 913605-BSP31,115 | 1727-5378-1-ND | BSP31,115 | 34R3026 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BSP31,115 | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -60 V, 100 Mhz, 1.3 W, -1 A, 100 Rohs Compliant Nexperia |
| Polarity | PNP | PNP | PNP; PNP | PNP |
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 1000 milliamps |