Infineon Technologies AG Single Bipolar Transistors BSP60H6327XTSA1

Description
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.5W Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.5W Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BSP60H6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSP60H6327XTSA1-ND
Single Bipolar Transistors BSP60H6327XTSA1-ND
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.5W Surface Mount PG-SOT223-4

Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.5W Surface Mount PG-SOT223-4

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-BSP60H6327XTSA1
45V 1A Bipolar Transistor 276-BSP60H6327XTSA1
TRANS PNP DARL 45V 1A SOT223-4 Product overview: BSP60H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP60H6327XTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 45V 1A SOT223-4 Product overview: BSP60H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP60H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSP60H6327XTSA1 - 1024456-BSP60H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP60H6327XTSA1
1024456-BSP60H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BSP60H6327XTSA1 1024456-BSP60H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024456-BSP60H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT223-4 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 1.8V @ 1mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024456-BSP60H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 1.8V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSP60H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSP60H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSP60H6327XTSA1
TRANS PNP DARL 45V 1A SOT223-4

TRANS PNP DARL 45V 1A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BSP60H6327XTSA1-ND 276-BSP60H6327XTSA1 1024456-BSP60H6327XTSA1 BSP60H6327XTSA1
Product Name Single Bipolar Transistors 45V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSP60H6327XTSA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Darlington
Package Type TO-261-4, TO-261AA Tape & Reel (TR) SOT3; PG-SOT223-4
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR169E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Automotive
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Bipolar Transistors - 1219418 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details