Nexperia B.V. Single Bipolar Transistors BSS64,215

Description
Bipolar (BJT) Transistor NPN 80V 100mA 100MHz 250mW Surface Mount TO-236AB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 100mA 100MHz 250mW Surface Mount TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1727-4935-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4935-2-ND
Single Bipolar Transistors 1727-4935-2-ND
Bipolar (BJT) Transistor NPN 80V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 80V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4935-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4935-1-ND
Single Bipolar Transistors 1727-4935-1-ND
Bipolar (BJT) Transistor NPN 80V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 80V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BSS64,215
Bipolar Transistor 276-BSS64,215
BSS64 - NPN high voltage transistor TO-236 3-Pin Product overview: BSS64,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS64,215 can be used for catalog matching and distributor lookup.

BSS64 - NPN high voltage transistor TO-236 3-Pin Product overview: BSS64,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS64,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSS64,215 - 805237-BSS64,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSS64,215
805237-BSS64,215
TRANSISTORS - Transistors (BJT) - Single - BSS64,215 805237-BSS64,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 805237-BSS64,215 Packaging: Reel Mounting Style: SMD Power - Max: 250mW Transistor Type: NPN Frequency - Transition: 100MHz Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 200mV at 15mA, 50mA Part Number Series: BSS64 DC Current Gain (hFE) (Min) at Ic, Vce: 20 at 10mA, 1V

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 805237-BSS64,215
Packaging: Reel
Mounting Style: SMD
Power - Max: 250mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 200mV at 15mA, 50mA
Part Number Series: BSS64
DC Current Gain (hFE) (Min) at Ic, Vce: 20 at 10mA, 1V

Buy Now
Trans, Bipolar, Npn, 80V, 0.1A, To-236Ab Rohs Compliant Nexperia - 73AH9752 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 80V, 0.1A, To-236Ab Rohs Compliant Nexperia
73AH9752
Trans, Bipolar, Npn, 80V, 0.1A, To-236Ab Rohs Compliant Nexperia 73AH9752
TRANS, BIPOLAR, NPN, 80V, 0.1A, TO-236AB ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 80V, 0.1A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSS64,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSS64,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSS64,215
TRANS NPN 80V 0.1A TO236AB

TRANS NPN 80V 0.1A TO236AB

Supplier's Site
Single Bipolar Transistors - BSS64,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSS64,215
Single Bipolar Transistors BSS64,215
TRANS NPN 80V 0.1A TO236AB

TRANS NPN 80V 0.1A TO236AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1727-4935-2-ND 276-BSS64,215 805237-BSS64,215 73AH9752 BSS64,215 BSS64,215
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSS64,215 Trans, Bipolar, Npn, 80V, 0.1A, To-236Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 TO-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
TJ -65 C (-85 F) 150 C (302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data