onsemi Single FETs, MOSFETs BSS138LT1G

Description
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS138LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LT1GOSTR-ND
Single FETs, MOSFETs BSS138LT1GOSTR-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BSS138LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LT1GOSCT-ND
Single FETs, MOSFETs BSS138LT1GOSCT-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BSS138LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LT1GOSDKR-ND
Single FETs, MOSFETs BSS138LT1GOSDKR-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
50V 0.2A SOT-23 MOSFET Transistor
278-BSS138LT1G
50V 0.2A SOT-23 MOSFET Transistor 278-BSS138LT1G
N-CH MOSFET 50V 0.2A 3.5R SOT-23 T/R Product overview: BSS138LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138LT1G can be used for catalog matching and distributor lookup.

N-CH MOSFET 50V 0.2A 3.5R SOT-23 T/R Product overview: BSS138LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5452529 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5452529
MOSFETs 5452529
onsemi BSS138LT1G MOSFET

onsemi BSS138LT1G MOSFET

Supplier's Site
MOSFETs - 1032965 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032965
MOSFETs 1032965
onsemi BSS138LT1G MOSFET

onsemi BSS138LT1G MOSFET

Supplier's Site
MOSFETs - 5452529P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5452529P
MOSFETs 5452529P
onsemi BSS138LT1G MOSFET

onsemi BSS138LT1G MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT1G - 012157-BSS138LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT1G
012157-BSS138LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT1G 012157-BSS138LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012157-BSS138LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Family Name: BSS138L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 200mA, 5V Alternative Parts (Cross-Reference): BVSS138LT1G; BSS138TC; UBSS138; Introduction Date: June 10, 2004 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 012157-BSS138LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Family Name: BSS138L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 200mA, 5V
Alternative Parts (Cross-Reference): BVSS138LT1G; BSS138TC; UBSS138;
Introduction Date: June 10, 2004
ECCN: EAR99
Country of Origin: China, Japan, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS138LT1G
Triode/MOS Tube/Transistor >> MOSFETs BSS138LT1G
50V 200mA 225mW 3.5Ω@5V,200mA 1.5V@1mA N Channel SOT-23 MOSFETs ROHS

50V 200mA 225mW 3.5Ω@5V,200mA 1.5V@1mA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138LT1G
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 50V 200mA N-Channel

MOSFET 50V 200mA N-Channel

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 50VDC;RDS(ON) 3.5 Ohms;ID 200mA;SOT-23 (TO-236);PD 225mW - 70099493 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 50VDC;RDS(ON) 3.5 Ohms;ID 200mA;SOT-23 (TO-236);PD 225mW
70099493
MOSFET, Power;N-Ch;VDSS 50VDC;RDS(ON) 3.5 Ohms;ID 200mA;SOT-23 (TO-236);PD 225mW 70099493
MOSFET, Power;N-Ch;VDSS 50VDC;RDS(ON) 3.5 Ohms;ID 200mA;SOT-23 (TO-236);PD 225mW

MOSFET, Power;N-Ch;VDSS 50VDC;RDS(ON) 3.5 Ohms;ID 200mA;SOT-23 (TO-236);PD 225mW

Supplier's Site
N Channel Mosfet, 50V, 200Ma Sot-23; Channel Type Onsemi - 83H6430 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 50V, 200Ma Sot-23; Channel Type Onsemi
83H6430
N Channel Mosfet, 50V, 200Ma Sot-23; Channel Type Onsemi 83H6430
N CHANNEL MOSFET, 50V, 200mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 50V, 200mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N, 50V, 0.2A, Sot-23; Transistor Polarity Onsemi - 58M4068 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, 50V, 0.2A, Sot-23; Transistor Polarity Onsemi
58M4068
Mosfet, N, 50V, 0.2A, Sot-23; Transistor Polarity Onsemi 58M4068
MOSFET, N, 50V, 0.2A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N, 50V, 0.2A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Transistor, Full Reel; Channel Type Onsemi - 67R1294 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Full Reel; Channel Type Onsemi
67R1294
Transistor, Full Reel; Channel Type Onsemi 67R1294
TRANSISTOR, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS138LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138LT1G
Single FETs, MOSFETs BSS138LT1G
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS138LT1GOSTR-ND 278-BSS138LT1G 5452529 5452529P 012157-BSS138LT1G BSS138LT1G BSS138LT1G BSS138LT1G 70099493 83H6430 58M4068 67R1294 BSS138LT1G
Product Name Single FETs, MOSFETs 50V 0.2A SOT-23 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT1G Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 50VDC;RDS(ON) 3.5 Ohms;ID 200mA;SOT-23 (TO-236);PD 225mW N Channel Mosfet, 50V, 200Ma Sot-23; Channel Type Onsemi Mosfet, N, 50V, 0.2A, Sot-23; Transistor Polarity Onsemi Transistor, Full Reel; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data