Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
MOSFET 2N-CH 60V 0.32A 6DFN
MOSFET 2N-CH 60V 0.32A 6DFN
MOSFET 2N-CH 60V 0.32A 6DFN
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSS138AKRA-QZ | 1727-BSS138AKRA-QZCT-ND |
| Product Name | 60 V, dual N-channel Trench MOSFET | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 60 volts | |
| IDSS | 320000 milliamps | |
| VGS(off) | 20 volts |