MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 913610-BSS123-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BSS123DITR, BSS1237, BSS123DICT
N-Channel 100V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-BSS123-7 | 913610-BSS123-7 | BSS123DITR-ND |
| Product Name | 100V 170MA SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123-7 | Single FETs, MOSFETs |
| PD | 300 milliwatts |