N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 220 mA at 25 °C, and a drain-source on-state resistance of 2.2 Ω at 10 V gate-source voltage and 100 mA drain current. The device is qualified to AEC-Q101, supports an operating junction temperature up to 175 °C, and includes ESD protection with an HBM rating of 500 V.
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC70) Surface- Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSS138AKW-QX | 1727-BSS138AKW-QXDKR-ND |
| Product Name | 60 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 60 volts | |
| IDSS | 220000 milliamps | |
| VGS(off) | 20 volts | |
| PD | 270 milliwatts |