Manufacturer: Diodes Incorporated
Win Source Part Number: 012153-BSS127SSN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 610mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 50mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 1.08nC @ 10V
Max Input Capacitance: 21.8pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 Ohm @ 16mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3
N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3
N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3
Trans MOSFET N-CH 600V 0.07A 3-Pin SC-59 T/R Product overview: BSS127SSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.07A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.07A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS127SSN-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 50MA SC59
MOSFET BSS Family,SC59 Family,SC59,3K
MOSFET, N-CH, 600V, 0.05A, SC-59 ROHS COMPLIANT: YES
MOSFET N-CH 600V 50MA SC59
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 012153-BSS127SSN-7 | BSS127SSN-7DICT-ND | 278-BSS127SSN-7 | BSS127SSN-7 | BSS127SSN-7 | 28AK6527 | BSS127SSN-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS127SSN-7 | Single FETs, MOSFETs | 600V 0.07A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 0.05A, Sc-59 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||||
| PD | 610 milliwatts | 610 milliwatts | 610 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT23; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |