Manufacturer: Diodes Incorporated
Win Source Part Number: 1154905-BSS138-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Power Management, Defence, Military & Aerospace
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 50V 200MA SOT23-3 Product overview: BSS138-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 50V 200MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1154905-BSS138-7 | BSS138DITR-ND | 278-BSS138-7 | BSS138-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138-7 | Single FETs, MOSFETs | 50V 200MA SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |