MOSFET 2N-CH 50V 0.2A SOT363
MOSFET 2N-CH 50V 0.2A SOT363
Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
MOSFET 2N-CH 50V 0.2A SOT363 Product overview: BSS138DWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS138DWQ-13 can be used for catalog matching and distributor lookup.
MOSFET 2NCH 50V 200MA SOT363
MOSFET, N-CH, 50V, 0.2A, SOT-363 ROHS COMPLIANT: YES
MOSFET 2N-CH 50V 0.2A SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-BSS138DWQ-13CT-ND | 289-BSS138DWQ-13 | BSS138DWQ-13 | 28AK6533 | BSS138DWQ-13 | BSS138DWQ-13 |
| Product Name | FET, MOSFET Arrays | 50V 0.2A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, N-Ch, 50V, 0.2A, Sot-363 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | Automotive | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 50 volts | 50 volts |