TRANS NPN 80V 1A SOT-89-3
TRANS NPN 80V 1A SOT-89-3
TRANS NPN 80V 1A SOT-89-3
PWR MID PERF TRANSISTOR SOT89 T& Product overview: BSR43QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR43QTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1049716-BSR43QTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-BSR43QTATR
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
PWR MID PERF TRANSISTOR SOT89 T&
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-BSR43QTATR-ND | 276-BSR43QTA | 1049716-BSR43QTA | BSR43QTA | BSR43QTA |
| Product Name | Single Bipolar Transistors | SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89 | SOT89; TO-243AA | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | ||||
| VCEO | 80 volts | 80 volts |