onsemi 50V MOSFET Transistor BSS138W

Description
MOSFETs 50V N-CH Logic Level Product overview: BSS138W from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 50V N-CH Logic Level Product overview: BSS138W from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V MOSFET Transistor
2088-BSS138W
50V MOSFET Transistor 2088-BSS138W
MOSFETs 50V N-CH Logic Level Product overview: BSS138W from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138W can be used for catalog matching and distributor lookup.

MOSFETs 50V N-CH Logic Level Product overview: BSS138W from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138W can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 049755-BSS138W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
049755-BSS138W
Discrete Semiconductor Products 049755-BSS138W
Manufacturer: Fairchild Semiconductor Win Source Part Number: 049755-BSS138W Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SC-70 SOT-323 Manufacturer Device Package: SOT-323 Standard Package: 1 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 210mA (Ta) Vgs(th) (Max) @ Id: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 1.1nC @ 10V Input Capacitance (Ciss) @ Vds: 38pF @ 25V Power - Max: 340mW Rds On (Max) @ Id Vgs: 3.5 Ohm @ 220mA 10V Family Name: BSS138W Alternative Parts (Cross-Reference): DMN5L06WK-7; 5LN02M; RUU002N05T106; DMN5L06W; DMN5L06W-7; BSS138W-TP; BSS138W-F; Introduction Date: December 14, 2010 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 049755-BSS138W
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-70 SOT-323
Manufacturer Device Package: SOT-323
Standard Package: 1
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 210mA (Ta)
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Gate Charge (Qg) @ Vgs: 1.1nC @ 10V
Input Capacitance (Ciss) @ Vds: 38pF @ 25V
Power - Max: 340mW
Rds On (Max) @ Id Vgs: 3.5 Ohm @ 220mA 10V
Family Name: BSS138W
Alternative Parts (Cross-Reference): DMN5L06WK-7; 5LN02M; RUU002N05T106; DMN5L06W; DMN5L06W-7; BSS138W-TP; BSS138W-F;
Introduction Date: December 14, 2010
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
MOSFETs - 9034112 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034112
MOSFETs 9034112
MOSFET N-Ch 50V 210mA Logic Level SOT323

MOSFET N-Ch 50V 210mA Logic Level SOT323

Supplier's Site
MOSFETs - 9034112P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9034112P
MOSFETs 9034112P
MOSFET N-Ch 50V 210mA Logic Level SOT323

MOSFET N-Ch 50V 210mA Logic Level SOT323

Supplier's Site
MOSFETs - 1462168 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1462168
MOSFETs 1462168
MOSFET N-Ch 50V 210mA Logic Level SOT323

MOSFET N-Ch 50V 210mA Logic Level SOT323

Supplier's Site
Single FETs, MOSFETs - BSS138WCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138WCT-ND
Single FETs, MOSFETs BSS138WCT-ND
N-Channel 50V 210mA (Ta) 340mW (Ta) Surface Mount SOT-323

N-Channel 50V 210mA (Ta) 340mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - BSS138WDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138WDKR-ND
Single FETs, MOSFETs BSS138WDKR-ND
N-Channel 50V 210mA (Ta) 340mW (Ta) Surface Mount SOT-323

N-Channel 50V 210mA (Ta) 340mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - BSS138WTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138WTR-ND
Single FETs, MOSFETs BSS138WTR-ND
N-Channel 50V 210mA (Ta) 340mW (Ta) Surface Mount SOT-323

N-Channel 50V 210mA (Ta) 340mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
BSS138W
MOSFET BSS138W
MOSFET 50V N-CH Logic Level

MOSFET 50V N-CH Logic Level

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS138W
Triode/MOS Tube/Transistor >> MOSFETs BSS138W
50V 210mA 3.5Ω@220mA,10V 340mW 1.5V@1mA null SOT-323-3 MOSFETs ROHS

50V 210mA 3.5Ω@220mA,10V 340mW 1.5V@1mA null SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N Ch, 50V, 0.21A, Sot-323-3; Transistor Polarity Onsemi - 85AC1481 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 50V, 0.21A, Sot-323-3; Transistor Polarity Onsemi
85AC1481
Mosfet, N Ch, 50V, 0.21A, Sot-323-3; Transistor Polarity Onsemi 85AC1481
MOSFET, N CH, 50V, 0.21A, SOT-323-3; Transistor Polarity:N Channel; Continuous Drain Current Id:210mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes

MOSFET, N CH, 50V, 0.21A, SOT-323-3; Transistor Polarity:N Channel; Continuous Drain Current Id:210mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 50V, 0.21A, Sot-323-3; Channel Type Onsemi - 31Y0562 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 50V, 0.21A, Sot-323-3; Channel Type Onsemi
31Y0562
Mosfet, N Ch, 50V, 0.21A, Sot-323-3; Channel Type Onsemi 31Y0562
MOSFET, N CH, 50V, 0.21A, SOT-323-3; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:210mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

MOSFET, N CH, 50V, 0.21A, SOT-323-3; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:210mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BSS138W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138W
Single FETs, MOSFETs BSS138W
MOSFET N-CH 50V 210MA SC70

MOSFET N-CH 50V 210MA SC70

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSS138W 049755-BSS138W 9034112 9034112P BSS138WCT-ND BSS138W BSS138W 85AC1481 31Y0562 BSS138W
Product Name 50V MOSFET Transistor Discrete Semiconductor Products MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N Ch, 50V, 0.21A, Sot-323-3; Transistor Polarity Onsemi Mosfet, N Ch, 50V, 0.21A, Sot-323-3; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 200 milliwatts 340 milliwatts 340 milliwatts
Package Type Reel SOT3; SOT323 SOT323; Sot-323 (sc-70) SC-70 SOT323; SC-70, SOT-323 SOT323 TO-3; SOT3; SOT323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Packing Method Reel Tape Reel; Reel
Unlock Full Specs
to access all available technical data