MOSFET P-CH 100V 680MA SOT223-4 Product overview: BSP316PL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 680MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 680MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP316PL6327HTSA
P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21
MOSFET P-CH 100V 680MA SOT223-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-BSP316PL6327HTSA1 | BSP316PL6327HTSA1TR-ND | BSP316PL6327HTSA1 |
| Product Name | 100V 680MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-261-4, TO-261AA |