N-Channel 60V 2.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
MOSFET N-CH 60V 2.9A SOT223-4 Product overview: BSP320S E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP320S E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 770429-BSP320S E6327
Series: SIPMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-SOT223-4
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 4V @ 20μA
Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 340pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta)
Rds On (Maximum) @ Id, Vgs: 120 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP320SE6327-ND | 278-BSP320S E6327 | 770429-BSP320S E6327 |
| Product Name | Single FETs, MOSFETs | 60V 2.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP320S E6327 |
| Polarity | N-Channel | ||
| Package Type | TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3 |
| Transistor Grade / Operating Range | Automotive |