Infineon Technologies AG Single FETs, MOSFETs BSP318S E6327

Description
N-Channel 60V 2.6A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
N-Channel 60V 2.6A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSP318SE6327-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP318SE6327-ND
Single FETs, MOSFETs BSP318SE6327-ND
N-Channel 60V 2.6A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 60V 2.6A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP318S E6327 - 1024446-BSP318S E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP318S E6327
1024446-BSP318S E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP318S E6327 1024446-BSP318S E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1024446-BSP318S E6327 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 2V @ 20μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.6A, 10V Alternative Parts (Cross-Reference): NDT3055L; STN3NF06; BSP318S; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024446-BSP318S E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 2V @ 20μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.6A, 10V
Alternative Parts (Cross-Reference): NDT3055L; STN3NF06; BSP318S;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 2.6A MOSFET Transistor
278-BSP318S E6327
60V 2.6A MOSFET Transistor 278-BSP318S E6327
MOSFET N-CH 60V 2.6A SOT223-4 Product overview: BSP318S E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP318S E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.6A SOT223-4 Product overview: BSP318S E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP318S E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSP318SE6327-ND 1024446-BSP318S E6327 278-BSP318S E6327
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP318S E6327 60V 2.6A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA SOT3; PG-SOT223-4 Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 40 V, 3.7 mOhm standard level MOSFET in LFPAK56D - BUK7K3R7-40NX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 105000 milliamps
View Details
2 suppliers
FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
MOSFETs - 2156587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - LM5109AMAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details