Infineon Technologies AG Single FETs, MOSFETs BSS209PWH6327XTSA1

Description
P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323
Request a Quote Datasheet
Description
P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS209PWH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS209PWH6327XTSA1DKR-ND
Single FETs, MOSFETs BSS209PWH6327XTSA1DKR-ND
P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323

P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323

Buy Now Datasheet
Single FETs, MOSFETs - BSS209PWH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS209PWH6327XTSA1TR-ND
Single FETs, MOSFETs BSS209PWH6327XTSA1TR-ND
P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323

P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323

Buy Now Datasheet
Single FETs, MOSFETs - BSS209PWH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS209PWH6327XTSA1CT-ND
Single FETs, MOSFETs BSS209PWH6327XTSA1CT-ND
P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323

P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS209PWH6327XTSA1 - 101929-BSS209PWH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS209PWH6327XTSA1
101929-BSS209PWH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS209PWH6327XTSA1 101929-BSS209PWH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 101929-BSS209PWH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT323-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 630mA (Tc) Gate-Source Threshold Voltage: 1.2V @ 3.5μA Max Gate Charge: 1.3nC @ 4.5V Max Input Capacitance: 115pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 550 mOhm @ 630mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101929-BSS209PWH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 630mA (Tc)
Gate-Source Threshold Voltage: 1.2V @ 3.5μA
Max Gate Charge: 1.3nC @ 4.5V
Max Input Capacitance: 115pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 550 mOhm @ 630mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 630MA MOSFET Transistor
278-BSS209PWH6327XTSA1
20V 630MA MOSFET Transistor 278-BSS209PWH6327XTSA1
MOSFET P-CH 20V 630MA SOT323-3 Product overview: BSS209PWH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 630MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 630MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS209PWH6327XTS A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 630MA SOT323-3 Product overview: BSS209PWH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 630MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 630MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS209PWH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2500554 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500554
MOSFETs 2500554
Infineon BSS209PWH6327XTSA1

Infineon BSS209PWH6327XTSA1

Supplier's Site
MOSFETs - 2500553 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500553
MOSFETs 2500553
Infineon BSS209PWH6327XTSA1

Infineon BSS209PWH6327XTSA1

Supplier's Site
MOSFETs - 2500554P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500554P
MOSFETs 2500554P
Infineon BSS209PWH6327XTSA1

Infineon BSS209PWH6327XTSA1

Supplier's Site
Single FETs, MOSFETs - BSS209PWH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS209PWH6327XTSA1
Single FETs, MOSFETs BSS209PWH6327XTSA1
MOSFET P-CH 20V 630MA SOT323-3

MOSFET P-CH 20V 630MA SOT323-3

Supplier's Site Datasheet
MOSFET P-Ch -20V -630mA SOT-323-3

MOSFET P-Ch -20V -630mA SOT-323-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS209PWH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS209PWH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS209PWH6327XTSA1
MOSFET P-CH 20V 630MA SOT323-3

MOSFET P-CH 20V 630MA SOT323-3

Supplier's Site
Mosfet, P-Ch, -20V, -0.63A, Sot-323-3; Transistor Polarity Infineon - 68AC4429 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -0.63A, Sot-323-3; Transistor Polarity Infineon
68AC4429
Mosfet, P-Ch, -20V, -0.63A, Sot-323-3; Transistor Polarity Infineon 68AC4429
MOSFET, P-CH, -20V, -0.63A, SOT-323-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-630mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.379ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:-900mV; RoHS Compliant: Yes

MOSFET, P-CH, -20V, -0.63A, SOT-323-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-630mA; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.379ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:-900mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS209PWH6327XTSA1DKR-ND 101929-BSS209PWH6327XTSA1 278-BSS209PWH6327XTSA1 2500554 BSS209PWH6327XTSA1 BSS209PWH6327XTSA1 BSS209PWH6327XTSA1 68AC4429
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS209PWH6327XTSA1 20V 630MA MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -0.63A, Sot-323-3; Transistor Polarity Infineon
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; PG-SOT323-3 Tape & Reel (TR) SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Transistor Grade / Operating Range Automotive
V(BR)DSS 20 volts 20 volts 20 volts
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details