Manufacturer: ON Semiconductor
Win Source Part Number: 049758-BSS64
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 200mV @ 15mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 10mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
NPN BJT, 80V VCEO, 200mA IC, 60MHz, SOT-23, 3000-REEL Product overview: BSS64 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200mA, 60MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 200mA, 60MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS64 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 200mA 60MHz 350mW Surface Mount SOT-23-3
TRANS NPN 80V 0.2A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 049758-BSS64 | 276-BSS64 | BSS64TR-ND | BSS64 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BSS64 | 80V 200mA 60MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 200 milliamps | 200 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 120 volts |