Manufacturer: Infineon Technologies
Win Source Part Number: 864751-BSS192PL6327H
Series: SIPMOS®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 250 V 190mA (Ta) 1W (Ta) Surface Mount PG-SOT89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSS192PL6327XT, BSS192PL6327, BSS192PL6327HTSA1DKR
P-Channel 250V 190mA (Ta) 1W (Ta) Surface Mount PG-SOT89
MOSFET P-CH 250V 190MA SOT89
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 864751-BSS192PL6327HTSA1 | BSS192PL6327HTSA1TR-ND | BSS192PL6327HTSA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS192PL6327HTSA1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |