onsemi Single FETs, MOSFETs BSS123L

Description
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS123LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123LDKR-ND
Single FETs, MOSFETs BSS123LDKR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS123LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123LTR-ND
Single FETs, MOSFETs BSS123LTR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS123LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123LCT-ND
Single FETs, MOSFETs BSS123LCT-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 170 mA 100 V SOT-23 MOSFET Transistor
2088-BSS123L
N-Channel 170 mA 100 V SOT-23 MOSFET Transistor 2088-BSS123L
MOSFETs Power MOSFET 170 mA, 100 V, N-Channel SOT-23 Product overview: BSS123L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS123L can be used for catalog matching and distributor lookup.

MOSFETs Power MOSFET 170 mA, 100 V, N-Channel SOT-23 Product overview: BSS123L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170 mA, 100 V, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170 mA, 100 V, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS123L can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 1868925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868925P
Bipolar Transistors 1868925P
ON Semiconductor, BSS123L

ON Semiconductor, BSS123L

Supplier's Site
Bipolar Transistors - 1868925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868925
Bipolar Transistors 1868925
ON Semiconductor, BSS123L

ON Semiconductor, BSS123L

Supplier's Site
Bipolar Transistors - 1867142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867142
Bipolar Transistors 1867142
ON Semiconductor, BSS123L

ON Semiconductor, BSS123L

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS123L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS123L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS123L
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site
Mosfet, N-Channel, 100V, 0.17A, Sot-23-3; Channel Type Onsemi - 84Y9816 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 100V, 0.17A, Sot-23-3; Channel Type Onsemi
84Y9816
Mosfet, N-Channel, 100V, 0.17A, Sot-23-3; Channel Type Onsemi 84Y9816
MOSFET, N-CHANNEL, 100V, 0.17A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.405V; Power Dissipation:360mW RoHS Compliant: Yes

MOSFET, N-CHANNEL, 100V, 0.17A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.405V; Power Dissipation:360mW RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Channel, 100V, 0.17A, Sot-23-3; Transistor Polarity Onsemi - 85AC1480 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 100V, 0.17A, Sot-23-3; Transistor Polarity Onsemi
85AC1480
Mosfet, N-Channel, 100V, 0.17A, Sot-23-3; Transistor Polarity Onsemi 85AC1480
MOSFET, N-CHANNEL, 100V, 0.17A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:170mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):2.98ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.405V; RoHS Compliant: Yes

MOSFET, N-CHANNEL, 100V, 0.17A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:170mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):2.98ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.405V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
BSS123L
MOSFET BSS123L
MOSFET FET 100V 6.0 MOHM SOT23

MOSFET FET 100V 6.0 MOHM SOT23

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors Bipolar RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS123LDKR-ND 2088-BSS123L 1868925P 1868925 BSS123L 84Y9816 85AC1480 BSS123L
Product Name Single FETs, MOSFETs N-Channel 170 mA 100 V SOT-23 MOSFET Transistor Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Channel, 100V, 0.17A, Sot-23-3; Channel Type Onsemi Mosfet, N-Channel, 100V, 0.17A, Sot-23-3; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23
MOSFET Operating Mode Enhancement
Transconductance 8.00E-5 kS
PD 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data