onsemi Single FETs, MOSFETs BSS138-T

Description
N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount EFCP1313-4CC-037
Request a Quote Datasheet
Description
N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount EFCP1313-4CC-037
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS138-T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138-T-ND
Single FETs, MOSFETs BSS138-T-ND
N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount EFCP1313-4CC-037

N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount EFCP1313-4CC-037

Buy Now Datasheet
Singapore, Singapore
N-Channel 50V 220mA MOSFET Transistor
278-BSS138-T
N-Channel 50V 220mA MOSFET Transistor 278-BSS138-T
N-Channel Logic Level Enhancement Mode Field Effect Transistor, 50V, 220mA, 3000-REEL Product overview: BSS138-T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 220mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 220mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138-T can be used for catalog matching and distributor lookup.

N-Channel Logic Level Enhancement Mode Field Effect Transistor, 50V, 220mA, 3000-REEL Product overview: BSS138-T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 220mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 220mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138-T - 913614-BSS138-T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138-T
913614-BSS138-T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138-T 913614-BSS138-T
Manufacturer: ON Semiconductor Win Source Part Number: 913614-BSS138-T Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 50 V 220mA (Ta) 360mW (Ta) Surface Mount EFCP1313-4CC-037 Package: Bulk Package: 4-XFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: BSS138 Categories: Discrete Semiconductor Products Case / Package: EFCP1313-4CC-037 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 913614-BSS138-T
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 50 V 220mA (Ta) 360mW (Ta) Surface Mount EFCP1313-4CC-037
Package: Bulk
Package: 4-XFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BSS138
Categories: Discrete Semiconductor Products
Case / Package: EFCP1313-4CC-037
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138-T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138-T
MOSFET N-CH 50V 220MA SOT23-3

MOSFET N-CH 50V 220MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS138-T-ND 278-BSS138-T 913614-BSS138-T BSS138-T
Product Name Single FETs, MOSFETs N-Channel 50V 220mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138-T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data