N-Channel 800V 190mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21
Manufacturer: Infineon Technologies
Win Source Part Number: 201413-BSP300 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 190mA (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 230pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 Ohm @ 190mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET N-CH 800V 190MA SOT223-4 Product overview: BSP300 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 190MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 190MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP300 E6327 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP300E6327-ND | 201413-BSP300 E6327 | 278-BSP300 E6327 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP300 E6327 | 800V 190MA MOSFET Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-261-4, TO-261AA | SOT3; PG-SOT223-4 | Tape & Reel (TR) |
| V(BR)DSS | 800 volts |