onsemi Bipolar Transistors BSS63LT1G

Description
BSS63LT1G, SS SOT23 DR XSTR PNP 100V
Request a Quote Datasheet
Description
BSS63LT1G, SS SOT23 DR XSTR PNP 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8009705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009705
Bipolar Transistors 8009705
BSS63LT1G, SS SOT23 DR XSTR PNP 100V

BSS63LT1G, SS SOT23 DR XSTR PNP 100V

Supplier's Site
Bipolar Transistors - 8009705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009705P
Bipolar Transistors 8009705P
BSS63LT1G, SS SOT23 DR XSTR PNP 100V

BSS63LT1G, SS SOT23 DR XSTR PNP 100V

Supplier's Site
Bipolar Transistors - 1632063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632063
Bipolar Transistors 1632063
BSS63LT1G, SS SOT23 DR XSTR PNP 100V

BSS63LT1G, SS SOT23 DR XSTR PNP 100V

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BSS63LT1G - 012160-BSS63LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSS63LT1G
012160-BSS63LT1G
TRANSISTORS - Transistors (BJT) - Single - BSS63LT1G 012160-BSS63LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012160-BSS63LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 95MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 250mV @ 2.5mA, 25mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30 @ 25mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 012160-BSS63LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 95MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 250mV @ 2.5mA, 25mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 25mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
100V 100mA 95MHz SOT-23 Bipolar Transistor
276-BSS63LT1G
100V 100mA 95MHz SOT-23 Bipolar Transistor 276-BSS63LT1G
PNP BJT Transistor, 100V VCEO, 100mA IC, 95MHz, SOT-23 Product overview: BSS63LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mA, 95MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 100mA, 95MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS63LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 100V VCEO, 100mA IC, 95MHz, SOT-23 Product overview: BSS63LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mA, 95MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 100mA, 95MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS63LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BSS63LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSS63LT1GOSCT-ND
Single Bipolar Transistors BSS63LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BSS63LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSS63LT1GOSTR-ND
Single Bipolar Transistors BSS63LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BSS63LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSS63LT1GOSDKR-ND
Single Bipolar Transistors BSS63LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSS63LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSS63LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSS63LT1G
TRANS PNP 100V 0.1A SOT23-3

TRANS PNP 100V 0.1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BSS63LT1G
Bipolar Transistors - BJT BSS63LT1G
Bipolar Transistors - BJT 100mA 110V PNP

Bipolar Transistors - BJT 100mA 110V PNP

Buy Now Datasheet
Single Bipolar Transistors - BSS63LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSS63LT1G
Single Bipolar Transistors BSS63LT1G
TRANS PNP 100V 0.1A SOT23-3

TRANS PNP 100V 0.1A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -100V, Sot-23, Full Reel; Transistor Polarity Onsemi - 26K3538 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, Sot-23, Full Reel; Transistor Polarity Onsemi
26K3538
Bipolar Transistor, Pnp, -100V, Sot-23, Full Reel; Transistor Polarity Onsemi 26K3538
BIPOLAR TRANSISTOR, PNP, -100V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -100V, Sot-23; Transistor Polarity Onsemi - 09R9393 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, Sot-23; Transistor Polarity Onsemi
09R9393
Bipolar Transistor, Pnp, -100V, Sot-23; Transistor Polarity Onsemi 09R9393
BIPOLAR TRANSISTOR, PNP, -100V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -100V, -100Ma, Sot-23-3; Transistor Polarity Onsemi - 94W7570 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, -100Ma, Sot-23-3; Transistor Polarity Onsemi
94W7570
Transistor, Pnp, -100V, -100Ma, Sot-23-3; Transistor Polarity Onsemi 94W7570
TRANSISTOR, PNP, -100V, -100MA, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:95MHz; Power Dissipation Pd:225mW; DC Collector Current:-100mA; DC Current Gain hFE:30hFE; RoHS Compliant: Yes

TRANSISTOR, PNP, -100V, -100MA, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:95MHz; Power Dissipation Pd:225mW; DC Collector Current:-100mA; DC Current Gain hFE:30hFE; RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -100 V, 95 Mhz, 225 Mw, -100 Ma, 30 Rohs Compliant Onsemi - 04X5968 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -100 V, 95 Mhz, 225 Mw, -100 Ma, 30 Rohs Compliant Onsemi
04X5968
Bipolar (Bjt) Single Transistor, Pnp, -100 V, 95 Mhz, 225 Mw, -100 Ma, 30 Rohs Compliant Onsemi 04X5968
Bipolar (BJT) Single Transistor, PNP, -100 V, 95 MHz, 225 mW, -100 mA, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -100 V, 95 MHz, 225 mW, -100 mA, 30 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 8009705 8009705P 012160-BSS63LT1G 276-BSS63LT1G BSS63LT1GOSCT-ND BSS63LT1G BSS63LT1G BSS63LT1G 26K3538 94W7570 04X5968
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BSS63LT1G 100V 100mA 95MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistor, Pnp, -100V, Sot-23, Full Reel; Transistor Polarity Onsemi Transistor, Pnp, -100V, -100Ma, Sot-23-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Pnp, -100 V, 95 Mhz, 225 Mw, -100 Ma, 30 Rohs Compliant Onsemi
Polarity PNP PNP PNP; PNP PNP PNP PNP; PNP PNP PNP PNP
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data