Bipolar (BJT) Transistor PNP - Darlington 60V 1A 200MHz 1.5W Surface Mount PG-SOT223-4
Bipolar Digital Transistor
Manufacturer: Infineon Technologies
Win Source Part Number: 770431-BSP61E6327HTS
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.5W
Transistor Type: PNP - Darlington
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: BSP61
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT223-4
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.8V @ 1mA, 1A
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 500mA, 10V
Alternative Parts (Cross-Reference): BSP61,115;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TRANS PNP DARL 60V 1A SOT223-4 Product overview: BSP61E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP61E6327HTSA1 can be used for catalog matching and distributor lookup.
TRANS PNP DARL 60V 1A SOT223-4
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSP61E6327HTSA1TR-ND | BSP61E6327HTSA1 | 770431-BSP61E6327HTSA1 | 276-BSP61E6327HTSA1 | BSP61E6327HTSA1 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BSP61E6327HTSA1 | 60V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | |||
| Package Type | TO-261-4, TO-261AA | SOT223; SOT-223 | SOT3 | Tape & Reel (TR) | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |