Micro Commercial Components Corp. 50V 0.22A MOSFET Transistor BSS138AKDW-TP

Description
MOSFET 2N-CH 50V 0.22A SOT363 Product overview: BSS138AKDW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS138AKDW-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 50V 0.22A SOT363 Product overview: BSS138AKDW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS138AKDW-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.22A MOSFET Transistor
289-BSS138AKDW-TP
50V 0.22A MOSFET Transistor 289-BSS138AKDW-TP
MOSFET 2N-CH 50V 0.22A SOT363 Product overview: BSS138AKDW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS138AKDW-TP can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 0.22A SOT363 Product overview: BSS138AKDW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS138AKDW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 N-Channel (Dual) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363

Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 N-Channel (Dual)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 353-BSS138AKDW-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-BSS138AKDW-TPDKR-ND
FET, MOSFET Arrays 353-BSS138AKDW-TPDKR-ND
Mosfet Array 2 N-Channel (Dual) 50V 220mA 350mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 50V 220mA 350mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 353-BSS138AKDW-TPCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-BSS138AKDW-TPCT-ND
FET, MOSFET Arrays 353-BSS138AKDW-TPCT-ND
Mosfet Array 2 N-Channel (Dual) 50V 220mA 350mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 50V 220mA 350mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 353-BSS138AKDW-TPTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-BSS138AKDW-TPTR-ND
FET, MOSFET Arrays 353-BSS138AKDW-TPTR-ND
Mosfet Array 2 N-Channel (Dual) 50V 220mA 350mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 50V 220mA 350mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138AKDW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138AKDW-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138AKDW-TP
MOSFET 2N-CH 50V 0.22A SOT363

MOSFET 2N-CH 50V 0.22A SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-BSS138AKDW-TP 353-BSS138AKDW-TPDKR-ND BSS138AKDW-TP
Product Name 50V 0.22A MOSFET Transistor Discrete Semiconductor Products- Transistors -FETs, MOSFETs -FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts
PD 320 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data