DIODES Incorporated 100V 170MA MOSFET Transistor BSS123WQ-7-F

Description
MOSFET N-CH 100V 170MA SOT323 Product overview: BSS123WQ-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123WQ-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 170MA SOT323 Product overview: BSS123WQ-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123WQ-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 170MA MOSFET Transistor
278-BSS123WQ-7-F
100V 170MA MOSFET Transistor 278-BSS123WQ-7-F
MOSFET N-CH 100V 170MA SOT323 Product overview: BSS123WQ-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123WQ-7-F can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 170MA SOT323 Product overview: BSS123WQ-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123WQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 959621-BSS123WQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
959621-BSS123WQ-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 959621-BSS123WQ-7-F
Win Source Part Number: 959621-BSS123WQ-7-F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 170mA (Ta) Rds On (Max) @ Id, Vgs: 6Ohm @ 170mA, 10V Vgs(th) (Max) @ Id: 2V @ 1mA Power Dissipation (Max): 200mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Input Capacitance (Ciss) (Max) @ Vds: 60 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSS123W-7-F; BSS123W; SN7002W L6327; BSS138W-7-F; SN7002WH6327XTSA1; DMN67D8LW-13BSS123WQ 7F; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: BSS123WQ-7-FDITR,BSS 123WQ-7-FDICT,BSS123 WQ-7-FDIDKR Base Product Number: BSS123 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 959621-BSS123WQ-7-F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 170mA (Ta)
Rds On (Max) @ Id, Vgs: 6Ohm @ 170mA, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power Dissipation (Max): 200mW (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Input Capacitance (Ciss) (Max) @ Vds: 60 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSS123W-7-F; BSS123W; SN7002W L6327; BSS138W-7-F; SN7002WH6327XTSA1; DMN67D8LW-13BSS123WQ7F;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: BSS123WQ-7-FDITR,BSS123WQ-7-FDICT,BSS123WQ-7-FDIDKR
Base Product Number: BSS123
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - BSS123WQ-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123WQ-7-FDICT-ND
Single FETs, MOSFETs BSS123WQ-7-FDICT-ND
N-Channel 100V 170mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 100V 170mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - BSS123WQ-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123WQ-7-FDIDKR-ND
Single FETs, MOSFETs BSS123WQ-7-FDIDKR-ND
N-Channel 100V 170mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 100V 170mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - BSS123WQ-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123WQ-7-FDITR-ND
Single FETs, MOSFETs BSS123WQ-7-FDITR-ND
N-Channel 100V 170mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 100V 170mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS123WQ-7-F
Triode/MOS Tube/Transistor >> MOSFETs BSS123WQ-7-F
100V 170mA 200mW 6Ω@10V,170mA 2V@1mA N Channel SOT-323-3 MOSFETs ROHS

100V 170mA 200mW 6Ω@10V,170mA 2V@1mA N Channel SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 100Vdgr 20Vgss 200mA

MOSFET 100V N-Ch Enh FET 100Vdgr 20Vgss 200mA

Buy Now Datasheet
Single FETs, MOSFETs - BSS123WQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS123WQ-7-F
Single FETs, MOSFETs BSS123WQ-7-F
MOSFET N-CH 100V 170MA SOT323

MOSFET N-CH 100V 170MA SOT323

Supplier's Site Datasheet
MOSFET N-CH 100V 0.17A SOT323 - 233-BSS123WQ-7-F - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 0.17A SOT323
233-BSS123WQ-7-F
MOSFET N-CH 100V 0.17A SOT323 233-BSS123WQ-7-F
MOSFET N-CH 100V 0.17A SOT323

MOSFET N-CH 100V 0.17A SOT323

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS123WQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS123WQ-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS123WQ-7-F
MOSFET N-CH 100V 170MA SOT323

MOSFET N-CH 100V 170MA SOT323

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, Sot-323; Transistor Polarity Diodes Inc. - 07AH3635 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Sot-323; Transistor Polarity Diodes Inc.
07AH3635
Mosfet, Aec-Q101, N-Ch, 100V, Sot-323; Transistor Polarity Diodes Inc. 07AH3635
MOSFET, AEC-Q101, N-CH, 100V, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:170mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:170mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS123WQ-7-F 959621-BSS123WQ-7-F BSS123WQ-7-FDICT-ND BSS123WQ-7-F BSS123WQ-7-F BSS123WQ-7-F 233-BSS123WQ-7-F BSS123WQ-7-F 07AH3635
Product Name 100V 170MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs MOSFET N-CH 100V 0.17A SOT323 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, Sot-323; Transistor Polarity Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Transconductance 8.00E-5 kS
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRF2804S - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details