DIODES Incorporated 600V 50MA SOT23 MOSFET Transistor BSS127S-7

Description
MOSFET N-CH 600V 50MA SOT23 Product overview: BSS127S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS127S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 50MA SOT23 Product overview: BSS127S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS127S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 50MA SOT23 MOSFET Transistor
278-BSS127S-7
600V 50MA SOT23 MOSFET Transistor 278-BSS127S-7
MOSFET N-CH 600V 50MA SOT23 Product overview: BSS127S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS127S-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 50MA SOT23 Product overview: BSS127S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 50MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS127S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS127S-7 - 012152-BSS127S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS127S-7
012152-BSS127S-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS127S-7 012152-BSS127S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 012152-BSS127S-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 610mW (Ta) Family Name: BSS127 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 50mA (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 1.08nC @ 10V Max Input Capacitance: 21.8pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 Ohm @ 16mA, 10V Alternative Parts (Cross-Reference): SSM3J307T(T5L,F,T); Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012152-BSS127S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 610mW (Ta)
Family Name: BSS127
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 50mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 1.08nC @ 10V
Max Input Capacitance: 21.8pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 Ohm @ 16mA, 10V
Alternative Parts (Cross-Reference): SSM3J307T(T5L,F,T);
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - BSS127S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS127S-7DICT-ND
Single FETs, MOSFETs BSS127S-7DICT-ND
N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3

N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS127S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS127S-7DIDKR-ND
Single FETs, MOSFETs BSS127S-7DIDKR-ND
N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3

N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS127S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS127S-7DITR-ND
Single FETs, MOSFETs BSS127S-7DITR-ND
N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3

N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS127S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS127S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS127S-7
MOSFET N-CH 600V 50MA SOT23

MOSFET N-CH 600V 50MA SOT23

Supplier's Site
MOSFET N-CH 600V 0.05A SOT23 - 233-BSS127S-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 0.05A SOT23
233-BSS127S-7
MOSFET N-CH 600V 0.05A SOT23 233-BSS127S-7
MOSFET N-CH 600V 0.05A SOT23

MOSFET N-CH 600V 0.05A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 600V 160Ohm 70mA

MOSFET N-Ch Enh Mode FET 600V 160Ohm 70mA

Buy Now Datasheet
Single FETs, MOSFETs - BSS127S-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS127S-7
Single FETs, MOSFETs BSS127S-7
MOSFET N-CH 600V 50MA SOT23

MOSFET N-CH 600V 50MA SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS127S-7
Triode/MOS Tube/Transistor >> MOSFETs BSS127S-7
600V 50mA 610mW 160Ω@10V,16mA 4.5V@250uA N Channel SOT-23 MOSFETs ROHS

600V 50mA 610mW 160Ω@10V,16mA 4.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 0.05A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3636 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 0.05A, Sot-23; Transistor Polarity Diodes Inc.
07AH3636
Mosfet, N-Ch, 600V, 0.05A, Sot-23; Transistor Polarity Diodes Inc. 07AH3636
MOSFET, N-CH, 600V, 0.05A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:50mA; Drain Source Voltage Vds:600V; On Resistance Rds(on):80ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 0.05A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:50mA; Drain Source Voltage Vds:600V; On Resistance Rds(on):80ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS127S-7 012152-BSS127S-7 BSS127S-7DICT-ND BSS127S-7 233-BSS127S-7 BSS127S-7 BSS127S-7 BSS127S-7 07AH3636
Product Name 600V 50MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS127S-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 600V 0.05A SOT23 MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 600V, 0.05A, Sot-23; Transistor Polarity Diodes Inc.
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 600 volts 600 volts 600 volts 600 volts 600 volts
PD 1.25 milliwatts 610 milliwatts 1250 milliwatts 610 milliwatts 610 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data