DIODES Incorporated 50V SOT23 MOSFET Transistor BSS138K-7

Description
MOSFET N-CH 50V SOT23 T&R 3K Product overview: BSS138K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138K-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V SOT23 T&R 3K Product overview: BSS138K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138K-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V SOT23 MOSFET Transistor
278-BSS138K-7
50V SOT23 MOSFET Transistor 278-BSS138K-7
MOSFET N-CH 50V SOT23 T&R 3K Product overview: BSS138K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138K-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V SOT23 T&R 3K Product overview: BSS138K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138K-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-BSS138K-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-BSS138K-7TR-ND
Single FETs, MOSFETs 31-BSS138K-7TR-ND
N-Channel 50V 310mA (Ta) 380mW Surface Mount SOT-23-3

N-Channel 50V 310mA (Ta) 380mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-BSS138K-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-BSS138K-7CT-ND
Single FETs, MOSFETs 31-BSS138K-7CT-ND
MOSFET N-CH 50V 310MA SOT23

MOSFET N-CH 50V 310MA SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-BSS138K-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-BSS138K-7DKR-ND
Single FETs, MOSFETs 31-BSS138K-7DKR-ND
MOSFET N-CH 50V 310MA SOT23

MOSFET N-CH 50V 310MA SOT23

Buy Now Datasheet
FETs - Single - BSS138K-7 - 800788-BSS138K-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - BSS138K-7
800788-BSS138K-7
FETs - Single - BSS138K-7 800788-BSS138K-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800788-BSS138K-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 50V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 380mW Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.5Ohm at 220mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 0.95nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 23.2pF at 25V Current - Continuous Drain (Id) at 25°C: 310mA Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800788-BSS138K-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50V
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 380mW
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.5Ohm at 220mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 0.95nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 23.2pF at 25V
Current - Continuous Drain (Id) at 25°C: 310mA
Vgs(th) (Maximum) at Id: 1.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138K-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138K-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138K-7
MOSFET N-CH 50V SOT23 T&R 3K

MOSFET N-CH 50V SOT23 T&R 3K

Supplier's Site
Mosfet, N-Ch, 50V, 0.31A, Sot-23 Rohs Compliant Diodes Inc. - 28AK6536 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.31A, Sot-23 Rohs Compliant Diodes Inc.
28AK6536
Mosfet, N-Ch, 50V, 0.31A, Sot-23 Rohs Compliant Diodes Inc. 28AK6536
MOSFET, N-CH, 50V, 0.31A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 50V, 0.31A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BSS Family SOT23 T&R 3K

MOSFET BSS Family SOT23 T&R 3K

Buy Now Datasheet
Single FETs, MOSFETs - BSS138K-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138K-7
Single FETs, MOSFETs BSS138K-7
MOSFET N-CH 50V SOT23 T&R 3K

MOSFET N-CH 50V SOT23 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS138K-7 31-BSS138K-7TR-ND 800788-BSS138K-7 BSS138K-7 28AK6536 BSS138K-7 BSS138K-7
Product Name 50V SOT23 MOSFET Transistor Single FETs, MOSFETs FETs - Single - BSS138K-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 50V, 0.31A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts
PD 540 milliwatts 380 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

150V 21A MOSFET Transistor - 278-AUIRF3315STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details