NPN medium power transistor in a SOT223 surface-mounted package with a maximum collector-emitter voltage of 60 V and a continuous collector current of 1 A. It dissipates up to 1.3 W at 25 °C with a junction-to-ambient thermal resistance of 93 K/W. DC current gain ranges from 100 to 300 at 100 mA collector current and 5 V collector-emitter voltage. Collector-emitter saturation voltage is up to 0.25 V at 150 mA collector and 15 mA base current, and up to 0.5 V at 500 mA collector and 50 mA base current. Transition frequency is 100 MHz at 50 mA collector current and 10 V collector-emitter voltage. PNP complements include BSP31, BSP32, and BSP33.
NPN medium power transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complements: BSP31; BSP32 and BSP33.
Features and benefits
Applications
Win Source Part Number: 1377105-BSP41,115
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: BSP41
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 1.3 W
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.3W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.3W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.3W Surface Mount SOT-223
Bipolar (BJT) Single Transistor, NPN, 60 V, 100 MHz, 1.3 W, 1 A, 100 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 60 V, 100 MHz, 1.3 W, 1 A, 100 RoHS Compliant: Yes
TRANS NPN 60V 1A SOT223
| Nexperia B.V. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSP41,115 | 1377105-BSP41,115 | 1727-BSP41,115DKR-ND | BSP41,115 | 34R3028 | BSP41,115 |
| Product Name | 60 V, 1 A NPN medium power transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 1.3 W, 1 A, 100 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT223; SOT223 SOT223 | SOT3 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; SOT-223 |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts |