PNP medium power transistor in a SOT89 surface-mounted package, measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A. It features an exposed heatsink for improved thermal and electrical performance, with a total power dissipation of 1.35 W at 25 °C ambient temperature. The device is qualified to AEC-Q101 for automotive applications, with a junction temperature rating of 150 °C and a thermal resistance from junction to ambient of 93 K/W when mounted on a 6 cm² PCB pad.
TRANS PNP 60V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-BSR30-QFTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |