The BSS138BKDW is a dual N-channel MOSFET in an SOT-363 package, designed for low-power switching applications. It has a drain-source voltage rating of 50 V and a continuous drain current of 0.22 A at 25°C. The device features an extremely low RDS(ON) of up to 2.3 Ω at VGS = 4.5 V and 0.2 A, with a gate threshold voltage ranging from 0.8 to 1.45 V. It is ESD protected up to 2 kV (HBM), has a total power dissipation of 0.35 W, and operates from -55°C to +150°C. The package dimensions are 2.00 mm to 2.45 mm in length, with a height of 0.80 mm to 1.10 mm. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
MOSFET 2N-CH 50V 0.22A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS138BKDW-TPQ2-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |