onsemi Single FETs, MOSFETs BSS138L

Description
N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS138LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LCT-ND
Single FETs, MOSFETs BSS138LCT-ND
N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LDKR-ND
Single FETs, MOSFETs BSS138LDKR-ND
N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LTR-ND
Single FETs, MOSFETs BSS138LTR-ND
N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 1844685 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844685
MOSFETs 1844685
FET 50V 3.5 OHM SOT23

FET 50V 3.5 OHM SOT23

Supplier's Site
MOSFETs - 1844195 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844195
MOSFETs 1844195
FET 50V 3.5 OHM SOT23

FET 50V 3.5 OHM SOT23

Supplier's Site
MOSFETs - 1844685P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844685P
MOSFETs 1844685P
FET 50V 3.5 OHM SOT23

FET 50V 3.5 OHM SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138L - 1154910-BSS138L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138L
1154910-BSS138L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138L 1154910-BSS138L
Manufacturer: ON Semiconductor Win Source Part Number: 1154910-BSS138L Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1154910-BSS138L
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 50V 200mA 3.5ohm MOSFET Transistor
2088-BSS138L
N-Channel 50V 200mA 3.5ohm MOSFET Transistor 2088-BSS138L
MOSFETs Single N-Channel Logic Level Power MOSFET 50V, 200mA, 3.5ohm Product overview: BSS138L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, 3.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, 3.5ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138L can be used for catalog matching and distributor lookup.

MOSFETs Single N-Channel Logic Level Power MOSFET 50V, 200mA, 3.5ohm Product overview: BSS138L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, 3.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, 3.5ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138L can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Channel, 50V, 0.2A, Sot-23-3; Channel Type Onsemi - 84Y9817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Channel, 50V, 0.2A, Sot-23-3; Channel Type Onsemi
84Y9817
Mosfet, N-Channel, 50V, 0.2A, Sot-23-3; Channel Type Onsemi 84Y9817
MOSFET, N-CHANNEL, 50V, 0.2A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.25V; Power Dissipation:350mW RoHS Compliant: Yes

MOSFET, N-CHANNEL, 50V, 0.2A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.25V; Power Dissipation:350mW RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
BSS138L
MOSFET BSS138L
MOSFET FET 50V 3.5 OHM SOT23

MOSFET FET 50V 3.5 OHM SOT23

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS138L
Triode/MOS Tube/Transistor >> MOSFETs BSS138L
50V 200mA 3.5Ω@200mA,5V 350mW 1.5V@1mA null SOT-23-3 MOSFETs ROHS

50V 200mA 3.5Ω@200mA,5V 350mW 1.5V@1mA null SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138L
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - BSS138L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138L
Single FETs, MOSFETs BSS138L
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS138LCT-ND 1844685 1844685P 1154910-BSS138L 2088-BSS138L 84Y9817 BSS138L BSS138L BSS138L BSS138L
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138L N-Channel 50V 200mA 3.5ohm MOSFET Transistor Mosfet, N-Channel, 50V, 0.2A, Sot-23-3; Channel Type Onsemi MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3 Reel TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 1.20E-4 kS
Unlock Full Specs
to access all available technical data