onsemi MOSFETs BSS123LT1G

Description
MOSFET N-Channel 100V 0.17A SOT23
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 0.17A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5450135 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5450135
MOSFETs 5450135
MOSFET N-Channel 100V 0.17A SOT23

MOSFET N-Channel 100V 0.17A SOT23

Supplier's Site
MOSFETs - 5450135P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5450135P
MOSFETs 5450135P
MOSFET N-Channel 100V 0.17A SOT23

MOSFET N-Channel 100V 0.17A SOT23

Supplier's Site
Singapore, Singapore
N-Channel 100V 170mA SOT-23 MOSFET Transistor
278-BSS123LT1G
N-Channel 100V 170mA SOT-23 MOSFET Transistor 278-BSS123LT1G
N-Channel JFET, 100V, 170mA, SOT-23 Product overview: BSS123LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 170mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 100V, 170mA, SOT-23 Product overview: BSS123LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 170mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123LT1G - 012149-BSS123LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123LT1G
012149-BSS123LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123LT1G 012149-BSS123LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012149-BSS123LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Family Name: BSS123L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Input Capacitance: 20pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 10V Alternative Parts (Cross-Reference): BSS123ATA; BSS123ATC; BSS119 E6327XT; Introduction Date: May 07, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 012149-BSS123LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Family Name: BSS123L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Input Capacitance: 20pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 10V
Alternative Parts (Cross-Reference): BSS123ATA; BSS123ATC; BSS119 E6327XT;
Introduction Date: May 07, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Single FETs, MOSFETs - BSS123LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123LT1GOSTR-ND
Single FETs, MOSFETs BSS123LT1GOSTR-ND
N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BSS123LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123LT1GOSDKR-ND
Single FETs, MOSFETs BSS123LT1GOSDKR-ND
N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BSS123LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123LT1GOSCT-ND
Single FETs, MOSFETs BSS123LT1GOSCT-ND
N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 170mA N-Channel

MOSFET 100V 170mA N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS123LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS123LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS123LT1G
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS123LT1G
Triode/MOS Tube/Transistor >> MOSFETs BSS123LT1G
100V 170mA 225mW 6Ω@10V,100mA 2.6V@1mA N Channel SOT-23 MOSFETs ROHS

100V 170mA 225mW 6Ω@10V,100mA 2.6V@1mA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
N Channel, Mosfet, 100V, 170Ma, Sot-23; Channel Type Onsemi - 83H6428 - Newark, An Avnet Company
Chicago, IL, United States
N Channel, Mosfet, 100V, 170Ma, Sot-23; Channel Type Onsemi
83H6428
N Channel, Mosfet, 100V, 170Ma, Sot-23; Channel Type Onsemi 83H6428
N CHANNEL, MOSFET, 100V, 170mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VDC; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

N CHANNEL, MOSFET, 100V, 170mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VDC; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 170 Ma, 100 V, 6 Ohm, 10 Vdc, 2.8 V Rohs Compliant Onsemi - 37K9708 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 170 Ma, 100 V, 6 Ohm, 10 Vdc, 2.8 V Rohs Compliant Onsemi
37K9708
Mosfet Transistor, N Channel, 170 Ma, 100 V, 6 Ohm, 10 Vdc, 2.8 V Rohs Compliant Onsemi 37K9708
MOSFET Transistor, N Channel, 170 mA, 100 V, 6 ohm, 10 VDC, 2.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 170 mA, 100 V, 6 ohm, 10 VDC, 2.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 170 Ma, 100 V, 6 Ohm, 10 Vdc, 20 V Rohs Compliant Onsemi - 94W7568 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 170 Ma, 100 V, 6 Ohm, 10 Vdc, 20 V Rohs Compliant Onsemi
94W7568
Mosfet Transistor, N Channel, 170 Ma, 100 V, 6 Ohm, 10 Vdc, 20 V Rohs Compliant Onsemi 94W7568
MOSFET Transistor, N Channel, 170 mA, 100 V, 6 ohm, 10 VDC, 20 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 170 mA, 100 V, 6 ohm, 10 VDC, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 100VDC;RDS(ON) 5 Ohms;ID 0.17A;SOT-23 (TO-236);PD 225mW - 70100185 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100VDC;RDS(ON) 5 Ohms;ID 0.17A;SOT-23 (TO-236);PD 225mW
70100185
MOSFET, Power;N-Ch;VDSS 100VDC;RDS(ON) 5 Ohms;ID 0.17A;SOT-23 (TO-236);PD 225mW 70100185
MOSFET, Power;N-Ch;VDSS 100VDC;RDS(ON) 5 Ohms;ID 0.17A;SOT-23 (TO-236);PD 225mW

MOSFET, Power;N-Ch;VDSS 100VDC;RDS(ON) 5 Ohms;ID 0.17A;SOT-23 (TO-236);PD 225mW

Supplier's Site
Single FETs, MOSFETs - BSS123LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS123LT1G
Single FETs, MOSFETs BSS123LT1G
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5450135 5450135P 278-BSS123LT1G 012149-BSS123LT1G BSS123LT1GOSTR-ND BSS123LT1G BSS123LT1G BSS123LT1G 83H6428 37K9708 70100185 BSS123LT1G
Product Name MOSFETs MOSFETs N-Channel 100V 170mA SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123LT1G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs N Channel, Mosfet, 100V, 170Ma, Sot-23; Channel Type Onsemi Mosfet Transistor, N Channel, 170 Ma, 100 V, 6 Ohm, 10 Vdc, 2.8 V Rohs Compliant Onsemi MOSFET, Power;N-Ch;VDSS 100VDC;RDS(ON) 5 Ohms;ID 0.17A;SOT-23 (TO-236);PD 225mW Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data