Mosfet Array 2 P-Channel (Dual) 50V 130mA 300mW Surface Mount SOT-363
Mosfet Array 2 P-Channel (Dual) 50V 130mA 300mW Surface Mount SOT-363
Mosfet Array 2 P-Channel (Dual) 50V 130mA 300mW Surface Mount SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 012165-BSS84DW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: BSS84DW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 130mA
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 45pF @ 25V
Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V
Alternative Parts (Cross-Reference): BSS84DWT/R13; BSS84DW; BSS84DW-F;
Introduction Date: November 03, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 50V 0.13A SOT363 Product overview: BSS84DW-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS84DW-7-F can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 50V 0.13A SOT363
MOSFET 2P-CH 50V 0.13A SC70-6
MOSFET, P CHANNEL, DUAL, -50V, -130mA, SOT-363; Transistor Polarity:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; On Resistance Rds(on):10ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V RoHS Compliant: Yes
50V 130mA 300mW 10Ω@5V,100mA 2V@1mA 2 P-Channel SC-70-6(SOT-363) MOSFETs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS84DW-FDITR-ND | 012165-BSS84DW-7-F | 289-BSS84DW-7-F | BSS84DW-7-F | BSS84DW-7-F | BSS84DW-7-F | 25R4431 | BSS84DW-7-F |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84DW-7-F | 50V 0.13A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET | Mosfet, P Channel, Dual, -50V, -130Ma, Sot-363; Transistor Polarity Diodes Inc. | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | |||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | P-Channel | |||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| PD | 300 milliwatts | 300 milliwatts | 300 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |