MOSFET P-CH 50V 150MA SC75 Product overview: BSS84AKT,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 150MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84AKT,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1024539-BSS84AKT,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta), 770mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75
Dimension: SC-75, SOT-416
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.35nC @ 5V
Max Input Capacitance: 36pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
P-Channel 50V 150mA (Ta) 250mW (Ta), 770mW (Tc) Surface Mount SC-75
MOSFET P-CH 50V 150MA SC75
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-BSS84AKT,115 | 1024539-BSS84AKT,115 | 568-10473-2-ND | BSS84AKT,115 |
| Product Name | 50V 150MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKT,115 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 250 milliwatts | 250 to 770 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SC-75 | SC-75, SOT-416 | 36 pF @ 25 V |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |