The BSS84HE3 is a P-channel MOSFET in a SOT-23 package, designed for switching applications. It has a drain-source voltage rating of -60 V and a continuous drain current of -0.2 A at 25°C, decreasing to -0.14 A at 100°C. The device operates with a gate-source voltage range of ±20 V and a junction temperature range of -55°C to +175°C. Total power dissipation is 0.5 W, with a junction-to-ambient thermal resistance of 270°C/W. It meets AEC-Q101 qualification standards, is RoHS compliant, halogen-free, and its epoxy meets UL 94 V-0 flammability rating. The package dimensions are 2.80-3.04 mm in length, 2.10-2.64 mm in width, and 1.20-1.40 mm in height, with a suggested solder pad layout of 0.80-0.95 mm for the pads.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS84HE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |