NPN medium power transistor in a SOT223 surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A. The device has a total power dissipation of 1.3 W at 25 °C ambient temperature and a thermal resistance from junction to ambient of 93 K/W when mounted on a 1 cm² copper pad. It meets the IEC 60134 Absolute Maximum Rating System. PNP complementary devices include BSP31, BSP32, and BSP33.
NPN medium power transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complements: BSP31; BSP32 and BSP33.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.3W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.3W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.3W Surface Mount SOT-223
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024451-BSP43,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Power Management
TRANS NPN 80V 1A SOT223 Product overview: BSP43,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP43,115 can be used for catalog matching and distributor lookup.
TRANS NPN 80V 1A SOT223
Bipolar (BJT) Single Transistor, NPN, 80 V, 100 MHz, 1.3 W, 1 A, 30 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 80 V, 100 MHz, 1.3 W, 1 A, 30 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSP43,115 | 1727-BSP43,115DKR-ND | 1024451-BSP43,115 | 276-BSP43,115 | BSP43,115 | 34R3029 |
| Product Name | 80 V, 1 A NPN medium power transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BSP43,115 | 80V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 80 V, 100 Mhz, 1.3 W, 1 A, 30 Rohs Compliant Nexperia |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | AEC-Q100 | TO-3 |
| Polarity | NPN | NPN; NPN | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps |