Manufacturer: Infineon Technologies
Win Source Part Number: 122929-BSS169H6327XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 50μA
Max Gate Charge: 2.8nC @ 7V
Max Input Capacitance: 68pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS169H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS169H6327XTSA1
MOSFET N-CH 100V 170MA SOT23-3
MOSFET N-CH 100V 170MA SOT23-3
MOSFET, N-CH, 100V, 0.17A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes
MOSFET N-Ch 100V 90mA SOT-23-3
Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-23 T/R
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 122929-BSS169H6327XTSA1 | BSS169H6327XTSA1CT-ND | 2500550 | 278-BSS169H6327XTSA1 | BSS169H6327XTSA1 | BSS169H6327XTSA1 | 18AC7230 | BSS169H6327XTSA1 | 376-BSS169H6327XTSA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169H6327XTSA1 | Single FETs, MOSFETs | MOSFETs | 100V 170MA SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 0.17A, Sot-23; Channel Type Infineon | MOSFET | Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-23 T/R |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| MOSFET Operating Mode | Depletion | Depletion | |||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||||
| PD | 360 milliwatts | 360 milliwatts | 360 milliwatts | 360 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |