onsemi Single FETs, MOSFETs BSS123

Description
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS123NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123NCT-ND
Single FETs, MOSFETs BSS123NCT-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS123NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123NTR-ND
Single FETs, MOSFETs BSS123NTR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS123NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123NDKR-ND
Single FETs, MOSFETs BSS123NDKR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123 - 012147-BSS123 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123
012147-BSS123
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123 012147-BSS123
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012147-BSS123 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Family Name: BSS123 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 2.5nC @ 10V Max Input Capacitance: 73pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V Alternative Parts (Cross-Reference): BSS119 E6327XT; BSS119 L7796; BSS119 E7796; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Israel, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012147-BSS123
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Family Name: BSS123
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 2.5nC @ 10V
Max Input Capacitance: 73pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V
Alternative Parts (Cross-Reference): BSS119 E6327XT; BSS119 L7796; BSS119 E7796;
Introduction Date: January 04, 1999
ECCN: EAR99
Country of Origin: Israel, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT-23 MOSFET Transistor
2088-BSS123
SOT-23 MOSFET Transistor 2088-BSS123
MOSFETs SOT-23 N-CH LOGIC Product overview: BSS123 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS123 can be used for catalog matching and distributor lookup.

MOSFETs SOT-23 N-CH LOGIC Product overview: BSS123 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS123 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710321 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710321
MOSFETs 6710321
MOSFET N-Channel 100V 0.17A SOT23

MOSFET N-Channel 100V 0.17A SOT23

Supplier's Site
MOSFETs - 6710321P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710321P
MOSFETs 6710321P
MOSFET N-Channel 100V 0.17A SOT23

MOSFET N-Channel 100V 0.17A SOT23

Supplier's Site
MOSFETs - 1241693 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241693
MOSFETs 1241693
MOSFET N-Channel 100V 0.17A SOT23

MOSFET N-Channel 100V 0.17A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
BSS123
MOSFET BSS123
MOSFET SOT-23 N-CH LOGIC

MOSFET SOT-23 N-CH LOGIC

Buy Now Datasheet
N Channel Mosfet, 100V, 170Ma, Sot-23; Channel Type Onsemi - 58K8768 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 170Ma, Sot-23; Channel Type Onsemi
58K8768
N Channel Mosfet, 100V, 170Ma, Sot-23; Channel Type Onsemi 58K8768
N CHANNEL MOSFET, 100V, 170mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 170mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 100V, 170Ma, Sot-23, Full Reel; Channel Type Onsemi - 40P2803 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 170Ma, Sot-23, Full Reel; Channel Type Onsemi
40P2803
N Channel Mosfet, 100V, 170Ma, Sot-23, Full Reel; Channel Type Onsemi 40P2803
N CHANNEL MOSFET, 100V, 170mA, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:360mW RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 170mA, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:360mW RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS123 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS123
Single FETs, MOSFETs BSS123
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS123 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS123
Single FETs, MOSFETs BSS123
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS123
Triode/MOS Tube/Transistor >> MOSFETs BSS123
100V 200mA 5Ω@200mA,10V 350mW 2.5V@250uA null SOT-23-3 MOSFETs ROHS

100V 200mA 5Ω@200mA,10V 350mW 2.5V@250uA null SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS123NCT-ND 012147-BSS123 2088-BSS123 6710321 6710321P BSS123 58K8768 40P2803 BSS123 BSS123 BSS123
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123 SOT-23 MOSFET Transistor MOSFETs MOSFETs MOSFET N Channel Mosfet, 100V, 170Ma, Sot-23; Channel Type Onsemi N Channel Mosfet, 100V, 170Ma, Sot-23, Full Reel; Channel Type Onsemi Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Reel SOT23; Sot-23 SOT23; SOT-23 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 360 milliwatts 300 milliwatts 360 milliwatts 360 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
6 suppliers
Single FETs, MOSFETs - AUIRF1010EZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
30 V, N-channel Trench MOSFET - BSH103BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 1000 milliamps
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers