onsemi P-Channel -50V -130mA SOT-23 MOSFET Transistor BSS84LT1G

Description
P-Channel JFET, -50V, -130mA, 10R, SOT-23 Product overview: BSS84LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, -50V, -130mA, 10R, SOT-23 Product overview: BSS84LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -50V -130mA SOT-23 MOSFET Transistor
278-BSS84LT1G
P-Channel -50V -130mA SOT-23 MOSFET Transistor 278-BSS84LT1G
P-Channel JFET, -50V, -130mA, 10R, SOT-23 Product overview: BSS84LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84LT1G can be used for catalog matching and distributor lookup.

P-Channel JFET, -50V, -130mA, 10R, SOT-23 Product overview: BSS84LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -50V, -130mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, -130mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS84LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84LT1GOSTR-ND
Single FETs, MOSFETs BSS84LT1GOSTR-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BSS84LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84LT1GOSCT-ND
Single FETs, MOSFETs BSS84LT1GOSCT-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BSS84LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84LT1GOSDKR-ND
Single FETs, MOSFETs BSS84LT1GOSDKR-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 463329P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
463329P
MOSFETs 463329P
MOSFET P-Channel 50V 0.13A SOT23

MOSFET P-Channel 50V 0.13A SOT23

Supplier's Site
MOSFETs - 1632367 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1632367
MOSFETs 1632367
MOSFET P-Channel 50V 0.13A SOT23

MOSFET P-Channel 50V 0.13A SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84LT1G - 012166-BSS84LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84LT1G
012166-BSS84LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84LT1G 012166-BSS84LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012166-BSS84LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 225mW (Ta) Family Name: BSS84L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 30pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Alternative Parts (Cross-Reference): LBSS84LT3G; BSS84; LBSS84LT1G; Introduction Date: December 18, 2000 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 012166-BSS84LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 225mW (Ta)
Family Name: BSS84L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 130mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 30pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V
Alternative Parts (Cross-Reference): LBSS84LT3G; BSS84; LBSS84LT1G;
Introduction Date: December 18, 2000
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84LT1G
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS84LT1G
Triode/MOS Tube/Transistor >> MOSFETs BSS84LT1G
50V 130mA 225mW 10Ω@5V,100mA 2V@250uA P Channel SOT-23 MOSFETs ROHS

50V 130mA 225mW 10Ω@5V,100mA 2V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 50V 130mA P-Channel

MOSFET 50V 130mA P-Channel

Buy Now Datasheet
Single FETs, MOSFETs - BSS84LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS84LT1G
Single FETs, MOSFETs BSS84LT1G
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS 50VDC;RDS(ON) 5Ohms;ID 130mA;SOT-23 (TO-236);PD 225mW - 70100186 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS 50VDC;RDS(ON) 5Ohms;ID 130mA;SOT-23 (TO-236);PD 225mW
70100186
MOSFET, Power;P-Ch;VDSS 50VDC;RDS(ON) 5Ohms;ID 130mA;SOT-23 (TO-236);PD 225mW 70100186
MOSFET, Power;P-Ch;VDSS 50VDC;RDS(ON) 5Ohms;ID 130mA;SOT-23 (TO-236);PD 225mW

MOSFET, Power;P-Ch;VDSS 50VDC;RDS(ON) 5Ohms;ID 130mA;SOT-23 (TO-236);PD 225mW

Supplier's Site
P Channel Mosfet, -50V, 130Ma, Sot-23; Channel Type Onsemi - 98H0511 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -50V, 130Ma, Sot-23; Channel Type Onsemi
98H0511
P Channel Mosfet, -50V, 130Ma, Sot-23; Channel Type Onsemi 98H0511
P CHANNEL MOSFET, -50V, 130mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

P CHANNEL MOSFET, -50V, 130mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -50V, 130Ma, Sot-23, Full Reel; Channel Type Onsemi - 35P2751 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -50V, 130Ma, Sot-23, Full Reel; Channel Type Onsemi
35P2751
P Channel Mosfet, -50V, 130Ma, Sot-23, Full Reel; Channel Type Onsemi 35P2751
P CHANNEL MOSFET, -50V, 130mA, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130µA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Power Dissipation:225mW RoHS Compliant: Yes

P CHANNEL MOSFET, -50V, 130mA, SOT-23, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130µA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Power Dissipation:225mW RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P, 50V, Sot-23; Transistor Polarity Onsemi - 58M4070 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, 50V, Sot-23; Transistor Polarity Onsemi
58M4070
Mosfet, P, 50V, Sot-23; Transistor Polarity Onsemi 58M4070
MOSFET, P, 50V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:130mA; Drain Source Voltage Vds:-50V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:-2V; Power Dissipation Pd:225mW;RoHS Compliant: Yes

MOSFET, P, 50V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:130mA; Drain Source Voltage Vds:-50V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:-2V; Power Dissipation Pd:225mW;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS84LT1G BSS84LT1GOSTR-ND 463329P 1632367 012166-BSS84LT1G BSS84LT1G BSS84LT1G BSS84LT1G BSS84LT1G 70100186 98H0511 35P2751 58M4070
Product Name P-Channel -50V -130mA SOT-23 MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84LT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS 50VDC;RDS(ON) 5Ohms;ID 130mA;SOT-23 (TO-236);PD 225mW P Channel Mosfet, -50V, 130Ma, Sot-23; Channel Type Onsemi P Channel Mosfet, -50V, 130Ma, Sot-23, Full Reel; Channel Type Onsemi Mosfet, P, 50V, Sot-23; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3; SOT23 TO-3; SOT23
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data