NPN medium power transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of 60 V and a continuous collector current of 1 A. Peak collector current is 2 A for pulses up to 1 ms. The device is qualified to AEC-Q101 for automotive applications and has a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 93 K/W when mounted on a 6 cm² FR4 PCB.
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31-Q.
Features and benefits
Applications
TRANS NPN 60V 1A SOT-89
TRANS NPN 60V 1A SOT-89
TRANS NPN 60V 1A SOT-89
Power Bipolar Transistor
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET |
| Product Number | BSR41-QF | 1727-BSR41-QFTR-ND | BSR41-QF |
| Product Name | 60 V, 1 A NPN medium power transistor | Single Bipolar Transistors | |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89 |