Nexperia B.V. 60 V, 1 A NPN medium power transistor BSR41,115

Description
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of 60 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses up to 1 ms. Maximum total power dissipation is 1.35 W at 25 °C ambient temperature with a 6 cm² collector pad on FR4 PCB. Junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 93 K/W in free air. DC current gain (hFE) ranges from 100 to 300 depending on collector current. Collector-emitter saturation voltage is 250 mV at 150 mA collector current and 500 mV at 500 mA. Transition frequency is 100 MHz. Marked as AR2.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of 60 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses up to 1 ms. Maximum total power dissipation is 1.35 W at 25 °C ambient temperature with a 6 cm² collector pad on FR4 PCB. Junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 93 K/W in free air. DC current gain (hFE) ranges from 100 to 300 depending on collector current. Collector-emitter saturation voltage is 250 mV at 150 mA collector current and 500 mV at 500 mA. Transition frequency is 100 MHz. Marked as AR2.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistor - BSR41,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistor
BSR41,115
60 V, 1 A NPN medium power transistor BSR41,115
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31.

Features and benefits

  • High current (max. 1 A)
  • Low voltage (max. 80 V)

Applications

  • Linear voltage regulators
  • Low-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSR41,115 - 1024477-BSR41,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSR41,115
1024477-BSR41,115
TRANSISTORS - Transistors (BJT) - Single - BSR41,115 1024477-BSR41,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024477-BSR41,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 1.35W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024477-BSR41,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1.35W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-5430-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5430-2-ND
Single Bipolar Transistors 1727-5430-2-ND
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-5430-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5430-6-ND
Single Bipolar Transistors 1727-5430-6-ND
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-5430-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5430-1-ND
Single Bipolar Transistors 1727-5430-1-ND
Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT89 Bipolar Transistor
276-BSR41,115
60V 1A SOT89 Bipolar Transistor 276-BSR41,115
TRANS NPN 60V 1A SOT89 Product overview: BSR41,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR41,115 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT89 Product overview: BSR41,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR41,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Bipolar, Npn, 60V, 1A, Sot-89 Rohs Compliant Nexperia - 73AH9751 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 60V, 1A, Sot-89 Rohs Compliant Nexperia
73AH9751
Trans, Bipolar, Npn, 60V, 1A, Sot-89 Rohs Compliant Nexperia 73AH9751
TRANS, BIPOLAR, NPN, 60V, 1A, SOT-89 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 60V, 1A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR41,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR41,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR41,115
TRANS NPN 60V 1A SOT89

TRANS NPN 60V 1A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BSR41,115 1024477-BSR41,115 1727-5430-2-ND 276-BSR41,115 73AH9751 BSR41,115
Product Name 60 V, 1 A NPN medium power transistor TRANSISTORS - Transistors (BJT) - Single - BSR41,115 Single Bipolar Transistors 60V 1A SOT89 Bipolar Transistor Trans, Bipolar, Npn, 60V, 1A, Sot-89 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA Tape & Reel (TR) TO-3; SOT89
Polarity NPN; NPN NPN NPN NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
7 suppliers