Nexperia B.V. NPN switching transistors BSR14,215

Description
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complements: BSR16 Features and benefits High current (max. 800 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching and linear applications
Request a Quote
Description
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complements: BSR16 Features and benefits High current (max. 800 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching and linear applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN switching transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector current of 800 mA and a collector-emitter voltage rating of 40 V. It is AEC-Q101 qualified and has a power dissipation limit of 250 mW at 25 °C ambient temperature. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.

Datasheet Summary
Powered by GS/AI

NPN switching transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector current of 800 mA and a collector-emitter voltage rating of 40 V. It is AEC-Q101 qualified and has a power dissipation limit of 250 mW at 25 °C ambient temperature. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
NPN switching transistors - BSR14,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN switching transistors
BSR14,215
NPN switching transistors BSR14,215
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complements: BSR16 Features and benefits High current (max. 800 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching and linear applications

NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complements: BSR16

Features and benefits

  • High current (max. 800 mA)
  • Low voltage (max. 40 V)
  • AEC-Q101 qualified

Applications

  • Switching and linear applications
Supplier's Site Datasheet
Bipolar Transistors - 4854249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4854249
Bipolar Transistors 4854249
Nexperia BSR14,215 Transistor

Nexperia BSR14,215 Transistor

Supplier's Site
Bipolar Transistors - 4854249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4854249P
Bipolar Transistors 4854249P
Nexperia BSR14,215 Transistor

Nexperia BSR14,215 Transistor

Supplier's Site
Bipolar Transistors - 1037557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1037557
Bipolar Transistors 1037557
Nexperia BSR14,215 Transistor

Nexperia BSR14,215 Transistor

Supplier's Site
Single Bipolar Transistors - 1727-4933-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4933-6-ND
Single Bipolar Transistors 1727-4933-6-ND
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4933-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4933-1-ND
Single Bipolar Transistors 1727-4933-1-ND
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4933-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4933-2-ND
Single Bipolar Transistors 1727-4933-2-ND
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BSR14,215
Bipolar Transistor 276-BSR14,215
NPN BJT TO-236 3-Pin Switching Transistor Product overview: BSR14,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR14,215 can be used for catalog matching and distributor lookup.

NPN BJT TO-236 3-Pin Switching Transistor Product overview: BSR14,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR14,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1124301-BSR14,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1124301-BSR14,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1124301-BSR14,215
Win Source Part Number: 1124301-BSR14,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 800 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 300MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 1727-4933-1,568-6225 -2,568-6225-1,568-62 25-2-ND,568-6225-6,5 68-6225-1-ND,1727-49 33-2,568-6225-6-ND,B SR14,215-ND,1727-493 3-6,933508380215 Base Product Number: BSR14

Win Source Part Number: 1124301-BSR14,215
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 300MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-4933-1,568-6225-2,568-6225-1,568-6225-2-ND,568-6225-6,568-6225-1-ND,1727-4933-2,568-6225-6-ND,BSR14,215-ND,1727-4933-6,933508380215
Base Product Number: BSR14

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Switching, Npn, 40 V, 250 Mw, 800 Ma, 40 Rohs Compliant Nexperia - 25M7810 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Switching, Npn, 40 V, 250 Mw, 800 Ma, 40 Rohs Compliant Nexperia
25M7810
Bipolar (Bjt) Single Transistor, Switching, Npn, 40 V, 250 Mw, 800 Ma, 40 Rohs Compliant Nexperia 25M7810
Bipolar (BJT) Single Transistor, Switching, NPN, 40 V, 250 mW, 800 mA, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Switching, NPN, 40 V, 250 mW, 800 mA, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Switching, Npn, 40 V, 300 Mhz, 250 Mw, 800 Ma, 40 Rohs Compliant Nexperia - 93X3955 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Switching, Npn, 40 V, 300 Mhz, 250 Mw, 800 Ma, 40 Rohs Compliant Nexperia
93X3955
Bipolar (Bjt) Single Transistor, Switching, Npn, 40 V, 300 Mhz, 250 Mw, 800 Ma, 40 Rohs Compliant Nexperia 93X3955
Bipolar (BJT) Single Transistor, Switching, NPN, 40 V, 300 MHz, 250 mW, 800 mA, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Switching, NPN, 40 V, 300 MHz, 250 mW, 800 mA, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistors - BSR14,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSR14,215
Transistors BSR14,215
TRANSISTOR NPN SWITCHING SOT23

TRANSISTOR NPN SWITCHING SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR14,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR14,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR14,215
TRANS NPN 40V 0.8A TO236AB

TRANS NPN 40V 0.8A TO236AB

Supplier's Site
TRANS NPN 40V 0.8A SOT23 - 554-BSR14,215 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.8A SOT23
554-BSR14,215
TRANS NPN 40V 0.8A SOT23 554-BSR14,215
TRANS NPN 40V 0.8A SOT23

TRANS NPN 40V 0.8A SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number BSR14,215 4854249 4854249P 1727-4933-6-ND 276-BSR14,215 1124301-BSR14,215 25M7810 BSR14,215 BSR14,215 554-BSR14,215
Product Name NPN switching transistors Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar (Bjt) Single Transistor, Switching, Npn, 40 V, 250 Mw, 800 Ma, 40 Rohs Compliant Nexperia Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 40V 0.8A SOT23
Package Type SOT23; SOT23 SOT23 SOT23; Sot-23 (to-236ab) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN
Number of units in IC 1
Transistor Grade / Operating Range Automotive
TJ -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846BW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847B/DG/B3,215 - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 45 volts
View Details
Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers