Nexperia B.V. Single Bipolar Transistors BSP32,115

Description
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.3W Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.3W Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1727-5489-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5489-2-ND
Single Bipolar Transistors 1727-5489-2-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.3W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.3W Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSP32,115 - 770428-BSP32,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP32,115
770428-BSP32,115
TRANSISTORS - Transistors (BJT) - Single - BSP32,115 770428-BSP32,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770428-BSP32,115 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1.3W Transistor Type: PNP Frequency - Transition: 100MHz Family Name: BSP32 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 100mA, 5V Alternative Parts (Cross-Reference): BSP33TA; BCP53-10TA; BCP5316TA; BCP53TA; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770428-BSP32,115
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.3W
Transistor Type: PNP
Frequency - Transition: 100MHz
Family Name: BSP32
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 100mA, 5V
Alternative Parts (Cross-Reference): BSP33TA; BCP53-10TA; BCP5316TA; BCP53TA;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSP32,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSP32,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSP32,115
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1727-5489-2-ND 770428-BSP32,115 BSP32,115
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BSP32,115 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3 AEC-Q100
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1.00E-4 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
Bipolar Transistors - 6697653P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details
 - BC857CWH6433XTMA1 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers