BSS123E-TP is an N-channel MOSFET in a SOT-523 package, measuring 1.50 to 1.70 mm in length, 0.75 to 0.85 mm in width, and 1.45 to 1.75 mm in height. It has a drain-source voltage rating of 100 V and a continuous drain current of 126 mA at 100°C. The gate-source voltage is rated at ±20 V, with a maximum power dissipation of 357 mW. Thermal resistance is 350°C/W from junction to ambient. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage temperature range is -55°C to +150°C.
N-CHANNEL MOSFET,SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS123E-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |