onsemi JFETs (Junction Field Effect) - BSR57 BSR57

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012146-BSR57 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2V @ 0.5nA Resistance - RDS(On): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012146-BSR57 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2V @ 0.5nA Resistance - RDS(On): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - BSR57 - 012146-BSR57 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - BSR57
012146-BSR57
JFETs (Junction Field Effect) - BSR57 012146-BSR57
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012146-BSR57 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2V @ 0.5nA Resistance - RDS(On): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012146-BSR57
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 2V @ 0.5nA
Resistance - RDS(On): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
288-BSR57
Bipolar Transistor 288-BSR57
JFETs N-Ch Transistor Lo Freq/Lo Noise Product overview: BSR57 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BSR57 can be used for catalog matching and distributor lookup.

JFETs N-Ch Transistor Lo Freq/Lo Noise Product overview: BSR57 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BSR57 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs - BSR57TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 250mW Surface Mount SOT-23-3

JFET N-Channel 40V 250mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - BSR57CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 250mW Surface Mount SOT-23-3

JFET N-Channel 40V 250mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - BSR57DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 250mW Surface Mount SOT-23-3

JFET N-Channel 40V 250mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs BSR57
JFET N-CH 40V 0.25W SOT-23

JFET N-CH 40V 0.25W SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - BSR57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
BSR57
Discrete Semiconductor Products - Transistors - JFETs BSR57
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 012146-BSR57 288-BSR57 BSR57TR-ND BSR57 BSR57
Product Name JFETs (Junction Field Effect) - BSR57 Bipolar Transistor JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET JFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; SOT23; SOT-23-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219444 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Single IGBTs - 448-AIGW40N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers