Infineon Technologies AG 60V 230MA SOT23 MOSFET Transistor BSS159N E6327

Description
MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS159N E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS159N E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS159N E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS159N E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 230MA SOT23 MOSFET Transistor
278-BSS159N E6327
60V 230MA SOT23 MOSFET Transistor 278-BSS159N E6327
MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS159N E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS159N E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS159N E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS159N E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159N E6327 - 1024507-BSS159N E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159N E6327
1024507-BSS159N E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159N E6327 1024507-BSS159N E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1024507-BSS159N E6327 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 26μA Max Gate Charge: 2.9nC @ 5V Max Input Capacitance: 44pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 160mA, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024507-BSS159N E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 26μA
Max Gate Charge: 2.9nC @ 5V
Max Input Capacitance: 44pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 160mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - BSS159NE6327-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS159NE6327-ND
Single FETs, MOSFETs BSS159NE6327-ND
N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-BSS159N E6327 1024507-BSS159N E6327 BSS159NE6327-ND
Product Name 60V 230MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS159N E6327 Single FETs, MOSFETs
PD 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data