MOSFET N-CH 50V 220MA SOT23 Product overview: BSS138-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 220MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 220MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 913615-BSS138-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 50 V 220mA (Tj) 350mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSS138
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.21.0095
Other Part Number: BSS138-TPMSDKR, BSS138-TPMSTR, BSS138-TPMSCT
N-Channel 50V 220mA (Tj) 350mW Surface Mount SOT-23
N-Channel 50V 220mA (Tj) 350mW Surface Mount SOT-23
N-Channel 50V 220mA (Tj) 350mW Surface Mount SOT-23
MOSFET N-Ch Enh FET 50Vds 0.22A 20Vgs 0.35W
Integrated Circuits (ICs) - Transistors - MOSFETs
50V 220mA 3.5Ω@10V,220mA 350mW 1.5V@1mA N Channel SOT-23 MOSFETs ROHS
MOSFET N-CH 50V 220MA SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSS138-TP | 913615-BSS138-TP | BSS138-TPMSCT-ND | BSS138-TP | BSS138-TP | BSS138-TP | BSS138-TP |
| Product Name | 50V 220MA SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138-TP | Single FETs, MOSFETs | MOSFET | Integrated Circuits (ICs) - Transistors - MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | ||||
| Transconductance | 1.20E-4 kS | ||||||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts |